ISO 8528-6
Reciprocating internal combustion engine driven alternating current generating sets Part 6: Test methods
| Organization: | ISO |
| Publication Date: | 1 June 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 8528 specifies the test methods to be used for characterizing an entire generating set. It applies to alternating current (a.c.) generating sets driven by reciprocating internal combustion (RIC) engines for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and locomotives.
For some specific applications (e.g. essential hospital supplies, high-rise buildings) supplementary requirements may be necessary. The provisions of this part of ISO 8528 are intended as a basis for establishing any supplementary requirements.
For a.c. generating sets driven by other reciprocating type prime movers (e.g. steam engines), this part of ISO 8528 is intended as a basis for establishing these requirements.
NOTE Existing test methods for the engine (ISO 3046-1 and ISO 3046-3) and generator (IEC 60034-2) are applicable for those components. The generating set manufacturer is responsible for specifying these characteristics and the tests to be performed to verify them.
Document History