DS/ISO/IEC 9995-3/Amd.1

Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section

inactive, Most Current
Organization: DS
Publication Date: 7 December 1999
Status: inactive
Page Count: 6
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in clause 6 of this part of ISO/IEC 9995, allows the input of the full graphic character repertoire defined in ISO/IEC 6937.

Document History

DS/ISO/IEC 9995-3/Amd.1
December 7, 1999
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...
January 26, 1995
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...
Advertisement