DOD - DSCC-DWG-98022

RESISTORS, FIXED, FILM (INSULATED), 1 WATT

inactive
Buy Now
Organization: DOD
Publication Date: 23 November 1998
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for insulated, fixed, film, resistors available in 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70°C.

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate... View More

Document History

May 10, 2018
RESISTORS, FIXED, FILM (INSULATED), 1 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
December 3, 2010
RESISTORS, FIXED, FILM (INSULATED), 1 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...
February 6, 2004
RESISTORS, FIXED, FILM (INSULATED), 1 WATT
A description is not available for this item.
DSCC-DWG-98022
November 23, 1998
RESISTORS, FIXED, FILM (INSULATED), 1 WATT
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...

References

Advertisement