DS/ETS 300019-1-1

Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-1: Classification of environmental conditions - Storage

inactive, Most Current
Organization: DS
Publication Date: 27 October 1993
Status: inactive
ICS Code (Telecommunications in general): 33.020
ICS Code (Environmental testing): 19.040
scope:

The purpose of this sub-part of this standard is to define the classes of environmental conditions and their severities to which equipment may be exposed during storage. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have low probability of being exceeded; generally less than 1%.

Document History

DS/ETS 300019-1-1
October 27, 1993
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-1: Classification of environmental conditions - Storage
The purpose of this sub-part of this standard is to define the classes of environmental conditions and their severities to which equipment may be exposed during storage. Only severe conditions, which...

References

Advertisement