IEC 60079-18

Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2004
Status: inactive
Page Count: 72
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m".

This part of IEC 60079 only applies for encapsulated electrical apparatus, encapsulated parts of electrical apparatus and encapsulated Ex components (hereinafter always referred to as "m" apparatus) where the rated voltage does not exceed 10 kV with a relative tolerance of +10 %.

This standard supplements the general requirements in IEC 60079-0.

Document History

July 1, 2018
EXPLOSIVE ATMOSPHERES – Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
August 1, 2017
Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
August 1, 2017
AMENDMENT 1 Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
A description is not available for this item.
December 1, 2014
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection...
June 1, 2009
CORRIGENDUM 1 Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection...
May 1, 2009
Explosive atmospheres – Part 18: Equipment protection by encapsulation “m”
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection...
IEC 60079-18
March 1, 2004
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection...
October 1, 1992
Electrical Apparatus for Explosive Gas Atmospheres Part 18: Encapsulation "m"
A description is not available for this item.

References

Advertisement