ISO 4074

Natural latex rubber condoms - Requirements and test methods

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 2002
Status: inactive
Page Count: 59
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

This International Standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes and to assist in the prevention of sexually transmitted infections.

Document History

October 15, 2015
Natural rubber latex male condoms - Requirements and test methods
This International Standard specifies requirements and test methods for male condoms made from natural rubber latex.
August 15, 2014
Natural rubber latex male condoms - Requirements and test methods
This International Standard specifies requirements and test methods for male condoms made from natural rubber latex.
April 15, 2008
Natural latex rubber condoms — Requirements and test methods TECHNICAL CORRIGENDUM 2
A description is not available for this item.
November 1, 2003
Natural latex rubber condoms — Requirements and test methods
A description is not available for this item.
ISO 4074
February 15, 2002
Natural latex rubber condoms - Requirements and test methods
This International Standard specifies the minimum requirements and the test methods to be used for condoms made from natural rubber latex which are supplied to consumers for contraceptive purposes...

References

Advertisement