BSI - BS EN 2874
Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated - Classification: 1550 MPa (at Ambient Temperature) /315 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 December 1996 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 2874
December 15, 1996
Bolts, Large Bihexagonal Head, Close Tolerance Normal Shank, Medium Length Thread, in Heat Resisting Nickel Base Alloy, Passivated - Classification: 1550 MPa (at Ambient Temperature) /315 Degrees C
A description is not available for this item.