DIN EN 301905

Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Generic functional protocol for the support of supplementary services (ISO/IEC 21409 (2001), modified) (Endorsement of the English version EN 301905 V 1.1.1 (2003-02) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 July 2003
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301905
July 1, 2003
Corporate telecommunication Networks (CN) - Signalling interworking between QSIG and H.323 - Generic functional protocol for the support of supplementary services (ISO/IEC 21409 (2001), modified) (Endorsement of the English version EN 301905 V 1.1.1 (2003-02) as German standard)
A description is not available for this item.
Advertisement