ASTM International - ASTM A951/A951M-06

Standard Specification for Steel Wire for Masonry Joint Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2006
Status: inactive
Page Count: 6
ICS Code (Masonry): 91.080.30
scope:

1.1 This specification covers masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires.

1.2 The values stated in inch-pound or SI units are to be regarded as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values may result in nonconformance with the specification.

abstract:

Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in... View More

Document History

February 1, 2026
Standard Specification for Steel Wire for Masonry Joint Reinforcement
1.1 This specification covers stainless steel and galvanized carbon steel masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded...
November 1, 2022
Standard Specification for Steel Wire for Masonry Joint Reinforcement
1.1 This specification covers stainless steel and galvanized carbon steel masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded...
January 15, 2016
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
January 15, 2016
Standard Specification for Steel Wire for Masonry Joint Reinforcement
1.1 This specification covers masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in...
May 1, 2014
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
October 1, 2011
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
ASTM A951/A951M-06
September 1, 2006
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
Advertisement