DLA - MIL-DTL-24558/25A
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 418.1, SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLE; SYMBOL 418.2, SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLE; SYMBOL 418.3, SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLE
inactive
| Organization: | DLA |
| Publication Date: | 28 December 2004 |
| Status: | inactive |
| Page Count: | 7 |
Document History
August 12, 2016
Terminal Boxes, Connection, Submersible (15-Foot), 500 Volts, Three-Phase, Symbol No. 418.1 - Six Bus Lugs for Two 3-Conductor 250 MCM Cables, Symbol No. 418.2 - Six Bus Lugs for Two 3- Conductor 300 MCM Cables, Symbol No. 418.3 - Six Bus Lugs for Two 3-Conductor 400 MCM Cables
A description is not available for this item.
October 3, 2011
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE, SYMBOL NO. 418.1 - SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLES, SYMBOL NO. 418.2 - SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLES, SYMBOL NO. 418.3 - SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLES
A description is not available for this item.
February 17, 2006
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 418.1, SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLE; SYMBOL 418.2, SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLE; SYMBOL 418.3, SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLE
A description is not available for this item.
MIL-DTL-24558/25A
December 28, 2004
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 418.1, SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLE; SYMBOL 418.2, SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLE; SYMBOL 418.3, SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLE
A description is not available for this item.
January 12, 1989
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 418.1, SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLE; SYMBOL 418.2, SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLE; SYMBOL 418.3, SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLE
A description is not available for this item.
May 8, 1981
TERMINAL BOXES, CONNECTION, SUBMERSIBLE (15-FOOT), 500 VOLTS, THREE-PHASE SYMBOL 418.1, SIX BUS LUGS FOR TWO 3-CONDUCTOR 250 MCM CABLE; SYMBOL 418.2, SIX BUS LUGS FOR TWO 3-CONDUCTOR 300 MCM CABLE; SYMBOL 418.3, SIX BUS LUGS FOR TWO 3-CONDUCTOR 400 MCM CABLE
This specification sheet is approved for use by the Naval See Systems Command and is available for use by all Departments and Agencies of the Department of Defense.
The complete requirements for...