FORD - SK-M99J9587-E

PRIMER, STONE CHIP PROTECTION, 50 MICROMETER, LOW BAKE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 22 February 2006
Status: active
Page Count: 3
scope:

The materials defined by these specifications are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current production primer surfacer.

 

Document History

SK-M99J9587-E
February 22, 2006
PRIMER, STONE CHIP PROTECTION, 50 MICROMETER, LOW BAKE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current production...
February 2, 1995
PRIMER, STONE CHIP PROTECTION, 1 COMPONENT, 50 MICROMETRE, LOW BAKE, BAKED IN TOPCOAT OVEN, ADDITIONAL TO PRIMER SURFACER ON LOWER BODY SIDE
1. SCOPE The materials defined by these specification are solvent based stone peck protective baking primers for exterior automotive applications, applied in certain areas in addition to current...

References

Advertisement