ETSI - ETS 300 401
Radio Broadcasting Systems; Digital Audio Broadcasting (DAB) to Mobile, Portable and Fixed Receivers
| Organization: | ETSI |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 226 |
scope:
This European Telecommunication Standard (ETS) establishes a
broadcasting standard for the Digital Audio Broadcasting (DAB)
system designed for delivery of high-quality digital audio
programme and data services for mobile, portable and fixed
reception from terrestrial or satellite transmitters in the Very
High Frequency (VHF)/Ultra High Frequency (UHF) frequency bands as
well as for distribution through cable networks. The DAB system is
designed to provide spectrum and power efficient techniques in
terrestrial transmitter network planning, known as the Single
Frequency Network (SFN) and the gap-filling technique. The DAB
system is suitable for satellite as well as hybrid/mixed
terrestrial/satellit
This ETS defines the DAB transmission signal. It includes the coding algorithms for audio, multiplexing of audio programme and data services, channel coding and modulation. A limited range of supplementary services associated with programme services is defined. Provision is also made for transmission of additional data services which may be programme related or not, within the limit of the total system capacity. The ETS provides information on the system configuration which includes information about the ensembles, services, service components and linking of them. Provision is made for a compatible crossreference to existing Frequency Modulation (FM) services.
This ETS describes the nominal characteristics of the emitted DAB signal. The aspects related to the receiver design are outside the scope of this ETS. Hardware implementation considerations are not covered.
Document History