DOD - SMD 5962-87542

MICROCIRCUIT, DIGITAL, BIPOLAR THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 20 November 1987
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 25LS2513 or Three-state priority encoder 29LS13

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20 Lead ¼" × 1-1/16", dual-in-line package S F-9 (20 Lead ¼" × ½"), flat package 2 C-2 (20 Terminal .350" ×, square chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - - - −1.5 V dc to 7.0 V dc Storage temperature range- - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - 0.60 W Lead temperature (soldering 10 seconds)- - - - +300°C Thermal resistance, junction-to-case (θJC): Case R - - - - - - - - - - - - - - - - - - - 23°C/W Case S - - - - - - - - - - - - - - - - - - - 21°C/W Case 2 - - - - - - - - - - - - - - - - - - - 25°C/W 2/ Junction temperature (TJ)- - - - - - - - - - - 150°C DC input current - - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current into output- - - - - - - - - +30 mA

Supply voltage (VCC) - - - - - - - - - - - - - +4.5 V dc to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - 0.7 V dc Ambient operating temperature range (TA) - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 4, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 10, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 23, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 11, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-87542
November 20, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 14, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR THREE-STATE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement