DLA - SMD-5962-97604

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 July 1997
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54LVC02A Quadruple 2-input positive-NOR gate.

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC)............................................ −0.5 V dc to +6.5 V dc DC input voltage range (VIN).......................................... −0.5 V dc to +6.5 V dc 4/ DC output voltage range (VOUT)........................................ −0.5 Vdc to VCC + 0.5 V dc 4/ 5/ DC input clamp current (IIK) (VIN < 0.0 V)............................ −50 mA DC output clamp current (IOK) (VOUT < 0.0 V or VOUT > VCC)............ ±50 mA Continuous output current (IOL) (VO = 0 to VCC)...................... ±50 mA Continuous current through VCC or GND................................ ±100 mA Maximum power dissipation at TA = +55°C (in still air) ............... 500 mW 6/ Storage temperature range (TSTG) .................................... −65°C to +150°C Lead temperature (soldering, 10 seconds).............................. +300°C Thermal resistance, junction-to-case (θJC)............................ See MIL-STD-1835 Junction temperature (TJ) ............................................ +150°C

Supply voltage range (VCC): Operating............................................................ +2.0 V dc to +3.6 V dc Data retention only (minimum)........................................ +1.5V dc Minimum high level input voltage (VIH) (VCC = 2.7 V to 3.6 V)......... +2.0 V dc Maximum low level input voltage (VIL) (VCC = 2.7 V to 3.6 V).......... +0.8 V dc Input voltage range (VIN) ............................................ 0.0 V to +5.5 V dc Output voltage range (VOUT)........................................... 0.0 V to VCC Maximum high level output current (IOH): VCC = 2.7V........................................................... −12 mA VCC = 3.0 V.......................................................... −24 mA Maximum low level output current (IOL): VCC = 2.7V........................................................... +12 mA VCC = 3.0 V.......................................................... +24 mA Case operating temperature range (TC)................................. −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012).......................... XX percent 8/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 26, 2021
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 27, 2015
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 1, 2009
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 16, 2000
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-97604
July 30, 1997
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT POSITIVE-NOR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement