DS/EN 499
Welding consumables - Covered electrodes for manual metal arc welding of non alloy and fine grain steels - Classification
inactive
| Organization: | DS |
| Publication Date: | 20 December 1995 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition for manual metal arc welding of non alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2 in the welded condition.
Document History
September 10, 1999
Welding consumables - Covered electrodes for manual metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition for manual metal arc welding of non alloy and fine grain steels with a...
DS/EN 499
December 20, 1995
Welding consumables - Covered electrodes for manual metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of covered electrodes and deposited metal in the as-welded condition for manual metal arc welding of non alloy and fine grain steels with a...