SNZ - AS/NZS CISPR 16.1.5
Specification for radio disturbance and immunity measuring apparatus and methods Part 1.5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1000 MHz
inactive
| Organization: | SNZ |
| Publication Date: | 2 June 2004 |
| Status: | inactive |
| Page Count: | 52 |
Document History
December 16, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 1.5: Radio disturbance and immunity measuring apparatus-Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
June 20, 2013
Specification for radio disturbance and immunity measuring apparatus and methods Part 1.5: Radio disturbance and immunity measuring apparatus – Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
This part of CISPR 16 specifies the requirements for calibration test sites used to perform antenna calibrations and for reference test sites used to measure the antenna-pair reference site...
AS/NZS CISPR 16.1.5
June 2, 2004
Specification for radio disturbance and immunity measuring apparatus and methods Part 1.5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1000 MHz
A description is not available for this item.