ASTM International - ASTM D1886-03
Standard Test Methods for Nickel in Water
| Organization: | ASTM International |
| Publication Date: | 10 June 2003 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
significance And Use:
Elemental constituents in potable water, receiving water, and wastewater need to be identified for support of effective pollution control programs. Test Methods A, B, and C provide the techniques... View More
scope:
1.1 These test methods cover the atomic absorption determination of nickel in water and wastewaters. Three test methods are given as follows:
| Concentration Range | Sections | |
| Test Method A-Atomic Absorption, Direct | 0.1 to 10 mg/L | 7-16 |
| Test Method B-Atomic Absorption, Chelation-Extraction | 10 to 1000 μg/L | 17-26 |
| Test Method C-Atomic Absorption, Graphite Furnace | 5 to 100 μg/L | 27-36 |
1.2 Test Methods A, B, and C have been used successfully with reagent grade water and natural waters. Evaluation of Test Method C was also made in condensate from a medium Btu coal gasification process. It is the user's responsibility to ensure the validity of these test methods for other matrices.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Note 4, 11.7.1, 21.9, 23.7, and 23.10.
Two former colorimetric test methods were discontinued. Refer to Appendix X1 for historical information.
Document History