DS/ISO 12083

Information and documentation - Electronic manuscript preparation and markup

active, Most Current
Organization: DS
Publication Date: 1 December 1997
Status: active
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This International Standard presents four document type definitions and additional facilities conforming to ISO 8879. It is intended to provide document architectures for the creation and interchange of books, articles and serial publications. This International Standard provides a toolkit for developers of these types of publications to use as a basis for developing custom applications. The applications developed may be for authors, publishers, libraries, their users, and/or their database vendors.

Document History

DS/ISO 12083
December 1, 1997
Information and documentation - Electronic manuscript preparation and markup
This International Standard presents four document type definitions and additional facilities conforming to ISO 8879. It is intended to provide document architectures for the creation and interchange...
Advertisement