FORD - ESB-M28G16-A

GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 February 2000
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a grade of tinted float glass coated on one side with a reflective film of metal oxides over which is coated an intermittent opaque ceramic coating (DOT pattern) which will meet the test requirements as described in American National Standards Institute Safety Code ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G16-A
February 28, 2000
GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of tinted float glass coated on one side with a reflective film of metal oxides over which is coated an intermittent opaque ceramic coating (DOT...
February 28, 2000
GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM
1. SCOPE The material defined by this specification is a grade of tinted float glass coated on one side with a reflective film of metal oxides over which is coated an intermittent opaque ceramic...
April 10, 1989
GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM
A description is not available for this item.
April 10, 1989
GLASS, SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) - 5.6 MM
A description is not available for this item.
January 1, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, BRONZE COATING ON HEAT ABSORBING GLASS, INTERMITTENT OPAQUE CERAMIC COATING (DOT PATTERN) 5.6 MM
A description is not available for this item.

References

Advertisement