DS/EN 61036
Alternating current static watt-hour meters for active energy (classes 1 and 2)
| Organization: | DS |
| Publication Date: | 14 August 1997 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This International Standard applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the range 45 Hz to 65 Hz and to their type tests only. It applies only to static watt-hour meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s).
Document History