ISO TR 14049

Environmental Management - Life Cycle Assessment - Examples of Application of ISO 14041 to Goal and Scope Definition and Inventory Analysis

inactive
Buy Now
Organization: ISO
Publication Date: 15 March 2000
Status: inactive
Page Count: 50
ICS Code (Environmental management): 13.020.10
ICS Code (Product life-cycles): 13.020.60
scope:

This Technical Report provides examples about practices in carrying out an Life Cycle Inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14041. These examples are only a sample of the possible cases satisfying the provisions of the standard. They should be read as offering "a way" or "ways" rather than the "unique way" of applying the standard. Also they reflect only certain portions of an LCI study.

It should be noted that the examples presented in this Technical Report are not exclusive and that many other examples exist to illustrate the methodological issues described. The examples are only portions of a complete LCI study.

Document History

June 1, 2012
Environmental management - Life cycle assessment - Illustrative examples on how to apply ISO 14044 to goal and scope definition and inventory analysis
This Technical Report provides examples about practices in carrying out a life cycle inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14044:2006. These examples are only a...
ISO TR 14049
March 15, 2000
Environmental Management - Life Cycle Assessment - Examples of Application of ISO 14041 to Goal and Scope Definition and Inventory Analysis
This Technical Report provides examples about practices in carrying out an Life Cycle Inventory analysis (LCI) as a means of satisfying certain provisions of ISO 14041. These examples are only a...

References

Advertisement