DS/ISO 6430

Pneumatic fluid power - Single rod cylinders with integral m ountings - 10 bar (1 000 kPa) series - Bores from 32 to 250 mm - Mounting dimensions

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
scope:

This Internatoonal Standard establishes a metric series of mount ing dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1000 kPa). NOTE: This International Standard allows manufacturers of pneumatic equipment freedom of design in metric cylinders and do es not restrict technical development but provides basic guideli nes.

Document History

DS/ISO 6430
January 12, 1989
Pneumatic fluid power - Single rod cylinders with integral m ountings - 10 bar (1 000 kPa) series - Bores from 32 to 250 mm - Mounting dimensions
This Internatoonal Standard establishes a metric series of mount ing dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1000 kPa)....
Advertisement