DLA - SMD-5962-89695
MICROCIRCUITS, DIGITAL, HIGH SPEED CMOS, DUAL J-K FLIP FLOP, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 April 1990 |
| Status: | active |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit 01 54HC113 Dual, negative edge triggered J-K flip-flop with asynchronous preset
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current- - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin)- - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin)- - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V- - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - 0 to 400 ns Input voltage (VIN)- - - - - - - - - - - - - - - - 0 V dc to VCC Output voltage (VOUT)- - - - - - - - - - - - - - - 0 V dc to VCC
Minimum setup time, J or K to clock (ts): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - 17 ns TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - 26 ns Minimum recovery time, set inactive to clock (trec): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - 17 ns TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - 26 ns Minimum clock pulse width (tw1): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 80 ns VCC = 4.5 V - - - - - - - - - - - - 16 ns VCC = 6.0 V - - - - - - - - - - - - 14 ns TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 120 ns VCC = 4.5 V - - - - - - - - - - - - 24 ns VCC = 6.0 V - - - - - - - - - - - - 20 ns Minimum set pulse width (tw2): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 100 ns VCC = 4.5 V - - - - - - - - - - - - 20 ns VCC = 6.0 V - - - - - - - - - - - - 17 ns TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 150 ns VCC = 4.5 V - - - - - - - - - - - - 30 ns VCC = 6.0 V - - - - - - - - - - - - 26 ns Minimum hold time, clock to J or K (th): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 25 ns VCC = 4.5 V - - - - - - - - - - - - 5 ns VCC = 6.0 V - - - - - - - - - - - - 5 ns TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 40 ns VCC = 4.5 V - - - - - - - - - - - - 8 ns VCC = 6.0 V - - - - - - - - - - - - 7 ns Maximum clock frequency (fmax): TC = +25°C, VCC = 2.0 V - - - - - - - - - - - - 5.4 MHz VCC = 4.5 V - - - - - - - - - - - - 27 MHz VCC = 6.0 V - - - - - - - - - - - - 32 MHz TC = −55°C/+125°C, VCC = 2.0 V - - - - - - - - - - - - 3.6 MHz VCC = 4.5 V - - - - - - - - - - - - 18 MHz VCC = 6.0 V - - - - - - - - - - - - 21 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History