ISO 10998

Agricultural Wheeled Tractors - Steering Requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1995
Status: inactive
Page Count: 8
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This International Standard specifies performance criteria for normal and emergency steering modes for agricultural wheeled tractors having at least two axles fitted with pneumatic tyres; it does not apply to track-type or skid-steered agricultural tractors.

The requirements in this International Standard do not imply that additional devices are mandatory if the tractor energy source fails. However, if the tractor is equipped with these devices, then the requirements are mandatory.

NOTE 1 All wheels of the tractor may be steered wheels

Document History

February 1, 2014
Agricultural tractors - Requirements for steering AMENDMENT 1
A description is not available for this item.
June 1, 2008
Agricultural tractors - Requirements for steering
This International Standard specifies performance and safety requirements for both normal and emergency steering modes of agricultural tractors. It is applicable to those tractors having a maximum...
ISO 10998
January 1, 1995
Agricultural Wheeled Tractors - Steering Requirements
This International Standard specifies performance criteria for normal and emergency steering modes for agricultural wheeled tractors having at least two axles fitted with pneumatic tyres; it does not...

References

Advertisement