DLA - SMD-5962-86810 REV A

MICROCIRCUITS, DIGITAL, NMOS DUAL UNIVERSAL SERIAL COMMUNICATIONS CONTROLLER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 20 December 1988
Status: active
Page Count: 25
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68562 Dual universal serial communications controller (DUSCC)

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-14 (48-lead, 2.435" × .620" × .225"), dual-in-line package

Storage temperature - - - - - - - - - - - - - - −65°C to +150°C All voltages with respect to ground - - - - - - −0.5 V dc to 7.0 V dc Maximum power dissipation (PD) - - - - - - - - 1.8 W Lead temperature (soldering, 10 seconds) - - - +300°C Junction temperature - - - - - - - - - - - - - +175°C Thermal resistance, Junction-to-case (OJC) - - See MIL-M-38510, appendix C

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH): All except X1/CLK - - - - - - - - - - - - - - 2.0 V X1/CLK - - - - - - - - - - - - - - - - - - - - 2.4 V Low level input voltage (VIL): A11 except X1/CLK - - - - - - - - - - - - - - 0.8 V X1/CLK - - - - - - - - - - - - - - - - - - - - 0.4 V Low level output current (IOL): All except DONEN and IRQN - - - - - - - - - - 5.3 mA DONEN and IRQN - - - - - - - - - - - - - - - - 8.8 mA High level output current (IOH) - - - - - - - - −400µA Case operating temperature range (TC) - - - - - −55°C to +110°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-86810 REV A
December 20, 1988
MICROCIRCUITS, DIGITAL, NMOS DUAL UNIVERSAL SERIAL COMMUNICATIONS CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 4, 1988
MICROCIRCUITS, DIGITAL, NMOS DUAL UNIVERSAL SERIAL COMMUNICATIONS CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement