DS/EN 60730-2-18

Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water and air flow sensing controls, including mechanical requirements

inactive
Organization: DS
Publication Date: 23 June 2000
Status: inactive
Page Count: 26
ICS Code (Automatic controls for household use): 97.120
scope:

This part of International Standard IEC 60730 applies to automatic electrical water and air flow sensing controls for use in, on or in association with equipment for household and similar use including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy etc., or a combination hereof.

Document History

July 5, 2005
Automatic electrical controls for household and similar use - Part 2-18: Particular requirements for automatic electrical water and air flow sensing controls, including mechanical requirements
This part of 60730 applies to automatic electrical water and air flow sensing controls for use in, on or in association with equipment for household and similar use including controls for heating,...
DS/EN 60730-2-18
June 23, 2000
Automatic electrical controls for household and similar use - Part 2: Particular requirements for automatic electrical water and air flow sensing controls, including mechanical requirements
This part of International Standard IEC 60730 applies to automatic electrical water and air flow sensing controls for use in, on or in association with equipment for household and similar use...
Advertisement