DLA - SMD-5962-82036 REV D
MICROCIRCUIT, LINEAR, LOW OFFSET OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 July 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 0P-07A Operational amplifier, ultra low offset 02 0P-07 Operational amplifier, low offset
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - ±22 V dc Input voltage range (VIN)- - - - - - - - - - - - - ±VCC Differential input voltage range - - - - - - - - - ±30 V dc Output short circuit duration- - - - - - - - - - - 1/ Lead temperature (soldering, 60 seconds) - - - - - +300°C Storage temperature- - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC) - - - - MIL-M-38510, appendix C Maximum power dissipation (PD): 2/ Case G - - - - - - - - - - - - - - - - - - - - - 330 mW at TA = +125°C Cases P and 2- - - - - - - - - - - - - - - - - - 400 mW at TA = +125°C Thermal resistance, junction-to-ambient (θJA): Cases P and 2- - - - - - - - - - - - - - - - - - 120°C/W Case G - - - - - - - - - - - - - - - - - - - - - 150°C/W
Supply voltage range (VCC) - - - - - - - - - - - - ±5.0 V dc to ±20.0 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History