DS/EN 12919
Workplace atmospheres - Pumps for the sampling of chemical agents with a volume flow rate of over 5 l/min - Requirements and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
This standard specifies the performance requirements for pumps used within the scope of measuring methods for the determination of the concentration of chemical agents in the workplace atmosphere. The pumps considered in this standard are mainly used for aerosol sampling. This standard is valid for pumps with a nominal volumetric flow rate within the range 5 l/min to 400 l/min.
Document History
DS/EN 12919
November 10, 1999
Workplace atmospheres - Pumps for the sampling of chemical agents with a volume flow rate of over 5 l/min - Requirements and test methods
This standard specifies the performance requirements for pumps used within the scope of measuring methods for the determination of the concentration of chemical agents in the workplace atmosphere....