DS/IEC 909

Short-circuit calculation in three-phase a.c.systems

inactive, Most Current
Organization: DS
Publication Date: 11 September 1990
Status: inactive
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

The standard is applicable to the calculation of short-circuit currents: - In low-voltage three-phase a.c.systems - In high-voltage three-phase a.c.systems with nominel voltages up to 230 kV operating at nominel frequency (50 Hz or 60 Hz). This standardized procedure is given in such a form as to facilate as far as possible its use by non-specialist engineers.

Document History

DS/IEC 909
September 11, 1990
Short-circuit calculation in three-phase a.c.systems
The standard is applicable to the calculation of short-circuit currents: - In low-voltage three-phase a.c.systems - In high-voltage three-phase a.c.systems with nominel voltages up to 230 kV...

References

Advertisement