DS/EN 301067-2 V.1.1.3

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This second part of EN 301 067 provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection characteristics negotiation during call/connection establishment phase for the Broadband Integrated Services Digital Network (B-ISDN) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol as specified in EN 301 067-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

Document History

DS/EN 301067-2 V.1.1.3
January 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Negotiation during call/connection establishment phase; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 301 067 provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection characteristics negotiation during call/connection establishment phase for...
Advertisement