DLA - SMD-5962-89672

MICROCIRCUIT, LINEAR, DUAL 12-BIT, DOUBLE-BUFFERED MULTIPLYING CMOS, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 November 1989
Status: inactive
Page Count: 13
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DAC-8222A Dual 12-bit double-buffered multiplying CMOS D/A converter

The case outline shall be as designated in appendix C of MIL-M-38510 and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package

VDD to AGND - - - - - - - - - - - - - - - - - - - 0 V, +17 V VDD to DGND - - - - - - - - - - - - - - - - - - - 0 V, +17 V AGND to DGND - - - - - - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V Digital input voltage to DGND - - - - - - - - - - - −0.3 V, VDD +0.3 V IOUTA, IOUTB to AGND - - - - - - - - - - - - - - - −0.3 V, VDD +0.3 V VREFA, VREFB to AGND - - - - - - - - - - - - - - - ±25 V Voltage from RFBA, RFBB to AGND - - - - - - - - - - ±25 V Power dissipation (PD) to +75°C - - - - - - - - - - 500 mW 1/ Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Dice junction temperature (TJ) - - - - - - - - - - +150°C Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 s) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - 150°C/W

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C VREF - - - - - - - - - - - - - - - - - - - - - - - ±10 V VOUTA, VOUTB - - - - - - - - - - - - - - - - - - - - 0 V VDD - - - - - - - - - - - - - - - - - - - - - - - +5 V or +15 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 25, 2001
MICROCIRCUIT, LINEAR, DUAL 12-BIT, DOUBLE-BUFFERED MULTIPLYING CMOS, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89672
November 3, 1989
MICROCIRCUIT, LINEAR, DUAL 12-BIT, DOUBLE-BUFFERED MULTIPLYING CMOS, DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement