DS/ISO 15540+Cor.1
Ships and marine technology - Fire resistance of hose assemblies - Test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 March 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This International Standard specifies a test procedure for determining the fire resistance of hose assemblies with nominal diameters up to 100 mm, and may be used for larger sizes provided proper test bench conditions are obtained.
Document History
DS/ISO 15540+Cor.1
March 21, 2000
Ships and marine technology - Fire resistance of hose assemblies - Test methods
This International Standard specifies a test procedure for determining the fire resistance of hose assemblies with nominal diameters up to 100 mm, and may be used for larger sizes provided proper...