DS/ISO 4014
Hexagon head bolts - Product grade A and B
inactive
| Organization: | DS |
| Publication Date: | 8 September 1992 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
The standard gives specifications for hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150 mm, whichever is shorter and product grade B for threads over M24 or nominal lengths over 10d or 150 mm, whichever is shorter.
Document History
July 25, 2022
Fasteners – Hexagon head bolts – Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
DS/ISO 4014
September 8, 1992
Hexagon head bolts - Product grade A and B
The standard gives specifications for hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to and including 10 d or 150...
Hexagon head bolts - Product grades A and B
This standard gives specifications for hexagon head bolts wi th metric dimensions and thread diameters from 3 up to and i n including 36 mm, with product grade A for sizes M3 to M24 and lengths <= 10...