IEEE C37.60

Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV

inactive
Buy Now
Organization: IEEE
Publication Date: 23 September 2004
Status: inactive
Page Count: 89
scope:

This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages above 1000 V and up to 38 kV.

In order to simplify this standard where possible, the term recloserIFZ (recloserslFZs) has been substituted for automatic circuit recloser or fault interrupter or both.

NOTE-When reclosers are applied in a substation, special considerations may apply, see 6.5.1.5.3.

Document History

January 1, 2019
High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This part of IEC 62271 applies to all overhead, pad-mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V...
January 1, 2012
High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
November 1, 2005
High voltage switchgear and controlgear – Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
IEEE C37.60
September 23, 2004
Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
March 20, 2003
Standard Requirements for Overhead, Pad-Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for Alternating Current Systems Up to 38 kV
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
January 8, 2002
Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for AC Systems
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
January 1, 1981
Standard Requirements for Overhead, Pad Mounted, Dry Vault, and Submersible Automatic Circuit Reclosers and Fault Interrupters for AC Systems
A description is not available for this item.
January 5, 1971
Supplement to Requirements for Automatic Circuit Reclosers for Alternating-Current Systems
A description is not available for this item.

References

Advertisement