FORD WSS-M98D33-A9

TUBING, POLYAMIDE COVER, PTFE INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 5 December 2002
Status: inactive
Page Count: 5
scope:

1. SCOPE

These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The cover is well adhered to a low fuel permeability and fuel/alcohol blend resistant inner tube such as conductive or non-conductive polytetrafluoroethylene (PTFE) or equivalent material. This construction is sufficiently flexible for ease of forming, assembly, and routing, and is resistant to kinking.

Document History

January 26, 2016
TUBING, POLYAMIDE COVER, PTFE INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
FORD WSS-M98D33-A9
December 5, 2002
TUBING, POLYAMIDE COVER, PTFE INNER TUBE, NON-CONDUCTIVE, LOW PERMEATING FUEL VAPOR LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...

References

Advertisement