SNV - SN EN ISO 534
Paper and board - Determination of thickness, density and specific volume (ISO 534:2005)
inactive
| Organization: | SNV |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paper and board): | 85.060 |
Document History
January 1, 2012
Paper and board - Determination of thickness, density and specific volume
This International Standard specifies two methods for measuring the thickness of paper and board:
a) the measurement of a single sheet of paper or board as a single sheet thickness;
b) the...
SN EN ISO 534
January 1, 2006
Paper and board - Determination of thickness, density and specific volume (ISO 534:2005)
A description is not available for this item.