This Standard covers Classes 25, 125, and 250 Gray Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure–temperature ratings (b) sizes and method of designating openings of reducing...
This report presents abbreviations and fundamental conversion factors commonly used in manometry, recommended definitions of pressure in terms of a column of mercury and water, and for a large number...
This specification covers three classes of gray iron for castings intended for use as valve pressure-retaining parts, pipe fittings, and flanges. The values stated in inch-pound units are to be...
This specification2 establishes requirements for a highgrade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. The...
This test method covers measurement of the volumetric flowrate of water and wastewater in open channels with the Parshall flume. Information related to this test method can be found in ISO 1438 and...