DIN EN 301039

Private Integrated Services Network (PISN) - Mapping functions for the employment of 64 kbit/s circuit mode connections with 16 kbit/s sub-multiplexing (ISO/IEC 17310 (2002), modified) (Endorsement of the English version EN 301039 V 1.2.1 (2002-09) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 December 2003
Status: active
Page Count: 1
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301039
December 1, 2003
Private Integrated Services Network (PISN) - Mapping functions for the employment of 64 kbit/s circuit mode connections with 16 kbit/s sub-multiplexing (ISO/IEC 17310 (2002), modified) (Endorsement of the English version EN 301039 V 1.2.1 (2002-09) as German standard)
A description is not available for this item.
July 1, 1998
Private Integrated Services Network (PISN) - Mapping functions for the employment of 64 kbit/s circuit mode connections with 16 kbit/s sub-multiplexing; English version EN 301039 V 1.1.1 (1997-12)
A description is not available for this item.
Advertisement