ETSI - EN 300 476-6

Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 February 2000
Status: inactive
Page Count: 111
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed Termination as defined in EN 300 175-3 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].

Document History

November 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
A description is not available for this item.
September 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed...
EN 300 476-6
February 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This final draft European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) Proforma; Part 6: Medium Access Control (MAC) Layer - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS); Part 6: Medium Access Control (MAC) Layer - Fixed Termination (FT)
This draft ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Medium Access Control layer at the Fixed Termination as...

References

Advertisement