DS/ETS 300750
Radio broadcasting systems - Very High Frequency (VHF), frequency modulated, sound broadcasting transmitters in the 66 to 73 MHz band
active, Most Current
| Organization: | DS |
| Publication Date: | 9 July 1997 |
| Status: | active |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
This European Telecommunication Standard (ETS) covers those performance requirements for Very High Frequency (VHF) Frequency Modulation (FM) sound broadcasting transmitters operating in the frequency band 66 MHz to 73 MHZ, and modulated in accordance with ITU-R Recommendation 450-2 [1], which has some bearing on the Radio Frequency (RF) spectrum.
Document History
DS/ETS 300750
July 9, 1997
Radio broadcasting systems - Very High Frequency (VHF), frequency modulated, sound broadcasting transmitters in the 66 to 73 MHz band
This European Telecommunication Standard (ETS) covers those performance requirements for Very High Frequency (VHF) Frequency Modulation (FM) sound broadcasting transmitters operating in the frequency...