DS/EN 50266-2-5/Corr.
Common test methods for cables under fire conditions - Test for vertical flame spread of vertically-mounted bunched wires or cables - Part 2-5: Procedures - Small Cables - Category D
| Organization: | DS |
| Publication Date: | 8 July 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50266 specifies methods of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is intended for type approval testing. The requirements for the selection of cables for testing are given in annex A. The flame spread is measured as the extent of damage of the cable sample. This procedure may be used to demonstrate the cable's ability to limit flame spread. This Part 2-5 covers Category D and relates only to small cables of overall diameter 12 mm or smaller installed on the test ladder to achieve a nominal total volume of non-metallic material of 0,5 litres per metre of test samples. The flame application time is 20 min. The method of mounting uses the front of the standard ladder in touching formation only. The category is intended for use with small cables where very low volumes of non-metallic material are required to be evaluated. A recommended performance requirement is given in an
Document History