IEC 60227-6

Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 6: Lift Cables and Cables for Flexible Connections

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2001
Status: active
Page Count: 48
ICS Code (Cables): 29.060.20
scope:

This part of IEC 60227 details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V.

Each cable complies with the appropriate requirements given in IEC 60227-1, and with the particular requirements of this part of IEC 60227.

Document History

IEC 60227-6
June 1, 2001
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 6: Lift Cables and Cables for Flexible Connections
This part of IEC 60227 details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable...
January 1, 1985
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 6: Lift Cables and Cables for Flexible Connections
A description is not available for this item.

References

Advertisement