DS/EN 300462-6-2 V1.1.1

Transmission and Multiplexing (TM); Generic requirements for synchronization networks; Part 6-2: Timing characteristics of primary reference clocks; Implementation Conformance Statement (ICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 15 November 2000
Status: active
ICS Code (Transmission systems): 33.040.20
scope:

The present document provides the Implementation Conformance Statement (ICS) proforma specification for the synchronization network generic requirements defined in EN 300 462-6-1 [6] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [9] and ETS 300 406 [7].

Document History

DS/EN 300462-6-2 V1.1.1
November 15, 2000
Transmission and Multiplexing (TM); Generic requirements for synchronization networks; Part 6-2: Timing characteristics of primary reference clocks; Implementation Conformance Statement (ICS) proforma specification
The present document provides the Implementation Conformance Statement (ICS) proforma specification for the synchronization network generic requirements defined in EN 300 462-6-1 [6] in compliance...
Advertisement