DIN EN ISO 2338
Parallel pins of unhardened steel and austenitic stainless steel (ISO 2338:1997); German version EN ISO 2338:1997
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.
Document History
DIN EN ISO 2338
February 1, 1998
Parallel pins of unhardened steel and austenitic stainless steel (ISO 2338:1997); German version EN ISO 2338:1997
This International Standard specifies the characteristics of parallel pins of unhardened steel and austenitic stainless steel, with nominal diameters d from 0,6 mm to 50 mm inclusive.