DS/ISO/IEC ISP 15287-2

Information technology - Standardized Application Environment Profile - Part 2: POSIX Realtime Application Support (AEP)

inactive, Most Current
Organization: DS
Publication Date: 28 June 2000
Status: inactive
Page Count: 146
ICS Code (Languages used in information technology): 35.060
scope:

This standard establishes a set of Realtime Environment Profiles based on ISO/IEC 9945-1:1990 (3) as amended by IEEE Std 1003.1b-1993 (5), IEEE Std 1003.5b-1996 (9), and ISO/IEC 9945-2:1993 (4) (POSIX) work and related standards specifying foundations for realtime applications. The Application Environment Profiles specified herein are appropriate for the development and execution of realtime applications using the services and utilities provided by standards called out in this document.

Document History

DS/ISO/IEC ISP 15287-2
June 28, 2000
Information technology - Standardized Application Environment Profile - Part 2: POSIX Realtime Application Support (AEP)
This standard establishes a set of Realtime Environment Profiles based on ISO/IEC 9945-1:1990 (3) as amended by IEEE Std 1003.1b-1993 (5), IEEE Std 1003.5b-1996 (9), and ISO/IEC 9945-2:1993 (4)...
Advertisement