DS/IEC 489-5

Methods of measurement for radio equipment used in the m obile services - Part 5: Receivers employing single sideband techniques (A3A, A3H or A3J)

inactive
Organization: DS
Publication Date: 1 January 1982
Status: inactive
scope:

Deals with the definitions, the conditions and methods of me asurement used to ascertain the performance of receivers hav ing audio-frequency bandwidths generally not exceeding 10 KH z for the reception of voice and other types of signals, usi ng single-sideband amplitude modulation. The standard is int ended to be used in conjunction with Publication 489.1.

Document History

January 1, 1983
First supplement to Publication 489-5 (1979) - Methods o f measurement for radio equipment used in the mobile service s - Part 5: Receivers employing single-sideband techniques R 3E (A3A), H3E (A3H) or J3E (A3J) - Clause 17
The standard applies to the conducted spurious components. A ppendix gives example of a main power line impedance stabili zation network.
DS/IEC 489-5
January 1, 1982
Methods of measurement for radio equipment used in the m obile services - Part 5: Receivers employing single sideband techniques (A3A, A3H or A3J)
Deals with the definitions, the conditions and methods of me asurement used to ascertain the performance of receivers hav ing audio-frequency bandwidths generally not exceeding 10 KH z for the...
Advertisement