DS/EN 14035-4/AC
Fireworks - Part 4: Bangers and banger batteries - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 24 February 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable to fireworks which are classified as bangers and banger batteries in catagories 1, 2 and 3 according to EN 14035-2 and which contain pyrotechnic report composition that is black powder only.
Document History
DS/EN 14035-4/AC
February 24, 2005
Fireworks - Part 4: Bangers and banger batteries - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable to...
July 18, 2003
Fireworks - Part 4: Bangers and banger batteries - Specification and test methods
This standard specifies requirements for the construction, performance, primary packaging and labelling of bangers and banger batteries and the corresponding test methods. It is applicable to...