NPFC - MIL-PRF-19500/543
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N6764, 2N6766, 2N6768, 2N6770, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 5 August 1997 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, power transistor intended for use in power switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance for each unencapsulated device type die. See 6.5 for JANHC and JANKC ordering information.
See FIGURE 1. (TO-204AE for types 2N6764 and 2N6766; TO-204AA for types 2N6768 and 2N6770 (formerly TO-3)), see figures 2 and 3 for JANHC and JANKC (die) dimensions.
(TA = +25°C, unless otherwise specified). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appealing at the end of this document or by letter.
Document History