NPFC - MIL-G-82058

GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY

inactive
Buy Now
Organization: NPFC
Publication Date: 30 November 1984
Status: inactive
Page Count: 39
scope:

This specification covers an enclosed, diesel engine-driven, prime, (type II) utility (class 2) generator set, rated for 750 kilowatts (kW) at 60 Hertz (Hz), 625 kW at 50 Hz, 0.8 power factor (pf), lagging.

a. For 60 Hz operation: 4160 volts, 3 phase, 4 wire, wye (2400 volts, line-to-neutral, 4160 volts, line-to-line).

b. For 50 Hz operation: 3800 volts, 3 phase, 4 wire, wye (2200 volts, line-to-neutral, 3800 volts, line-to-line).

This document clarifies the limits, test methods and general procedures to be used for measurement of EMI on Mobile Electric Power Generating Sources (MEPGS). Such clarification is necessary as a result of the recent change to MIL-STD-461. Clarification as to the use of MIL-STD-462 is also included. This document is intended to be used as a clarifying supplement to MIL-STD-461 and MIL-STD-462 and does not replace MIL-STD-461 or MIL-STD-462.

intended Use:

The sets are intended to supply power for multipurpose use in military applications.

Document History

February 5, 1999
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
December 30, 1996
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
November 9, 1992
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
MIL-G-82058
November 30, 1984
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
This specification covers an enclosed, diesel engine-driven, prime, (type II) utility (class 2) generator set, rated for 750 kilowatts (kW) at 60 Hertz (Hz), 625 kW at 50 Hz, 0.8 power factor (pf),...
November 19, 1979
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
December 23, 1974
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
February 26, 1971
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.
December 29, 1967
GENERATOR SET, DIESEL, 750 KW, 50/60 HERTZ, PRIME, UTILITY
A description is not available for this item.

References

Advertisement