DS/ISO 4023

Rubber products - Hoses for steam - Methods of test

inactive, Most Current
Organization: DS
Publication Date: 1 January 1981
Status: inactive
scope:

The Standard specifies methods of test in which the bore of a rubber hose test piese is exposed to saturated steam so si mulating service life. Four methods are specified, namely: Method A: vertical rack method Method B: Horizontal rack method Method C: Flexing test, vertical arrangement Method D: Flexing test, horizontal arrangement

Document History

DS/ISO 4023
January 1, 1981
Rubber products - Hoses for steam - Methods of test
The Standard specifies methods of test in which the bore of a rubber hose test piese is exposed to saturated steam so si mulating service life. Four methods are specified, namely: Method A: vertical...
Advertisement